L-com, Inc. DVI Adapter, DVI-D Female to HDMI Male color White VIC00008

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-D Female to HDMI Male color White - VIC00008 - L-com, Inc.
North Andover, MA, United States
DVI Adapter, DVI-D Female to HDMI Male color White
VIC00008
DVI Adapter, DVI-D Female to HDMI Male color White VIC00008
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems.

Features

  • Coupling of two DVI devices through a bulkhead
  • Can be used as a coupler or a bulkhead mount adapter
  • Accommodates bulkhead thickness up to .06"
  • Gold plated contact pins to minimize signal loss
  • Wired straight through for feed-thru applications

Application

  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
Supplier's Site Datasheet
Adapter, Dvi D Rcpt To Hdmi Plug, Black; Audio Video Connector A L-Com - 50AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi D Rcpt To Hdmi Plug, Black; Audio Video Connector A L-Com
50AC9063
Adapter, Dvi D Rcpt To Hdmi Plug, Black; Audio Video Connector A L-Com 50AC9063
ADAPTER, DVI D RCPT TO HDMI PLUG, BLACK; Audio Video Connector A:DVI-D Receptacle; Audio Video Connector B:HDMI Plug; Product Range:- RoHS Compliant: No

ADAPTER, DVI D RCPT TO HDMI PLUG, BLACK; Audio Video Connector A:DVI-D Receptacle; Audio Video Connector B:HDMI Plug; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VIC00008 50AC9063
Product Name DVI Adapter, DVI-D Female to HDMI Male color White Adapter, Dvi D Rcpt To Hdmi Plug, Black; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details