L-com, Inc. DVI 24+5 Male to DVi Female right angle adaptor VIC00006

Description
This fully molded right angle adapter provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems and tight spaces. Helps protect ports and prevents cable stress. Features Easy way to connect your PC to the screen(DVI port) Gold plated connector for superior display transfer 90° left angle DVI-I 24+5 Pin male to female Excellent for applications with limited space Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet
Description
This fully molded right angle adapter provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems and tight spaces. Helps protect ports and prevents cable stress. Features Easy way to connect your PC to the screen(DVI port) Gold plated connector for superior display transfer 90° left angle DVI-I 24+5 Pin male to female Excellent for applications with limited space Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI 24+5 Male to DVi Female right angle adaptor - VIC00006 - L-com, Inc.
North Andover, MA, United States
DVI 24+5 Male to DVi Female right angle adaptor
VIC00006
DVI 24+5 Male to DVi Female right angle adaptor VIC00006
This fully molded right angle adapter provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems and tight spaces. Helps protect ports and prevents cable stress. Features Easy way to connect your PC to the screen(DVI port) Gold plated connector for superior display transfer 90° left angle DVI-I 24+5 Pin male to female Excellent for applications with limited space Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection

This fully molded right angle adapter provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems and tight spaces. Helps protect ports and prevents cable stress.

Features

  • Easy way to connect your PC to the screen(DVI port)
  • Gold plated connector for superior display transfer
  • 90° left angle
  • DVI-I 24+5 Pin male to female
  • Excellent for applications with limited space

Application

  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
Supplier's Site
Adaptor, Dvi Plug-Rcpt, Black; Audio Video Connector A L-Com - 50AC9062 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Dvi Plug-Rcpt, Black; Audio Video Connector A L-Com
50AC9062
Adaptor, Dvi Plug-Rcpt, Black; Audio Video Connector A L-Com 50AC9062
ADAPTOR, DVI PLUG-RCPT, BLACK; Audio Video Connector A:DVI Plug; Audio Video Connector B:DVI Receptacle; Product Range:- RoHS Compliant: No

ADAPTOR, DVI PLUG-RCPT, BLACK; Audio Video Connector A:DVI Plug; Audio Video Connector B:DVI Receptacle; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VIC00006 50AC9062
Product Name DVI 24+5 Male to DVi Female right angle adaptor Adaptor, Dvi Plug-Rcpt, Black; Audio Video Connector A L-Com
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details