L-com, Inc. Black HDMI Keystone Adapter with 6" Pigtail VHC00031

Description
The L-com VHC00031 Black HDMI Keystone with 6" Pigtail is a simple and flexible solution to any and all plate and panel applications. A keystone coupler is a straight-forward and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike typical keystones, the 6 inch VHC00031 from L-com incorporates an HDMI interface connected to a short 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. This extra cable on the end of the VHC00031 from L-com means less tension on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This black HDMI keystone with 6" pigtail is also available in white to match external environments. Features Fits in any standard keystone wallplate, panel or enclosure High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products Application Digital Signage Home Theatre OEM HDMI Designs Professional A/V applications
Description
The L-com VHC00031 Black HDMI Keystone with 6" Pigtail is a simple and flexible solution to any and all plate and panel applications. A keystone coupler is a straight-forward and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike typical keystones, the 6 inch VHC00031 from L-com incorporates an HDMI interface connected to a short 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. This extra cable on the end of the VHC00031 from L-com means less tension on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This black HDMI keystone with 6" pigtail is also available in white to match external environments. Features Fits in any standard keystone wallplate, panel or enclosure High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products Application Digital Signage Home Theatre OEM HDMI Designs Professional A/V applications

Suppliers

Company
Product
Description
Supplier Links
Black HDMI Keystone Adapter with 6
North Andover, MA, United States
Black HDMI Keystone Adapter with 6" Pigtail
VHC00031
Black HDMI Keystone Adapter with 6" Pigtail VHC00031
The L-com VHC00031 Black HDMI Keystone with 6" Pigtail is a simple and flexible solution to any and all plate and panel applications. A keystone coupler is a straight-forward and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike typical keystones, the 6 inch VHC00031 from L-com incorporates an HDMI interface connected to a short 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. This extra cable on the end of the VHC00031 from L-com means less tension on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This black HDMI keystone with 6" pigtail is also available in white to match external environments. Features Fits in any standard keystone wallplate, panel or enclosure High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products Application Digital Signage Home Theatre OEM HDMI Designs Professional A/V applications

The L-com VHC00031 Black HDMI Keystone with 6" Pigtail is a simple and flexible solution to any and all plate and panel applications. A keystone coupler is a straight-forward and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike typical keystones, the 6 inch VHC00031 from L-com incorporates an HDMI interface connected to a short 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. This extra cable on the end of the VHC00031 from L-com means less tension on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This black HDMI keystone with 6" pigtail is also available in white to match external environments.

Features

  • Fits in any standard keystone wallplate, panel or enclosure
  • High Performance HDMI Coupler for panel and wall plate mounting
  • Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels
  • Available in white and black colors. Additional colors can be available as custom products

Application

  • Digital Signage
  • Home Theatre
  • OEM HDMI Designs
  • Professional A/V applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number VHC00031
Product Name Black HDMI Keystone Adapter with 6" Pigtail
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECB-S-M8G3-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details