L-com, Inc. White HDMI Keystone Adapter with 6" Pigtail VHC00030

Description
The VHC00030 White HDMI Keystone with 6" Pigtail from L-com is a phenomenal solution for simple and flexible panel applications. A keystone coupler is a simple and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike standard keystones, the 6 inch VHC00030 from L-com utilizes an HDMI interface connected to 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. The pigtail on the VHC00030 means less pressure on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This white HDMI keystone with 6" pigtail is also available in black to match external surroundings. Features Fits in any standard keystone wallplate, panel or enclosure High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products Application Digital Signage Home Theatre OEM HDMI Designs Professional A/V applications
Description
The VHC00030 White HDMI Keystone with 6" Pigtail from L-com is a phenomenal solution for simple and flexible panel applications. A keystone coupler is a simple and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike standard keystones, the 6 inch VHC00030 from L-com utilizes an HDMI interface connected to 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. The pigtail on the VHC00030 means less pressure on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This white HDMI keystone with 6" pigtail is also available in black to match external surroundings. Features Fits in any standard keystone wallplate, panel or enclosure High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products Application Digital Signage Home Theatre OEM HDMI Designs Professional A/V applications

Suppliers

Company
Product
Description
Supplier Links
White HDMI Keystone Adapter with 6
North Andover, MA, United States
White HDMI Keystone Adapter with 6" Pigtail
VHC00030
White HDMI Keystone Adapter with 6" Pigtail VHC00030
The VHC00030 White HDMI Keystone with 6" Pigtail from L-com is a phenomenal solution for simple and flexible panel applications. A keystone coupler is a simple and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike standard keystones, the 6 inch VHC00030 from L-com utilizes an HDMI interface connected to 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. The pigtail on the VHC00030 means less pressure on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This white HDMI keystone with 6" pigtail is also available in black to match external surroundings. Features Fits in any standard keystone wallplate, panel or enclosure High Performance HDMI Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Available in white and black colors. Additional colors can be available as custom products Application Digital Signage Home Theatre OEM HDMI Designs Professional A/V applications

The VHC00030 White HDMI Keystone with 6" Pigtail from L-com is a phenomenal solution for simple and flexible panel applications. A keystone coupler is a simple and cost-effective way to outfit a wall plate or panel with an HDMI outlet. Unlike standard keystones, the 6 inch VHC00030 from L-com utilizes an HDMI interface connected to 6 inches of cable (also called a "pigtail") on the back side of the panel, plate or enclosure. The pigtail on the VHC00030 means less pressure on the keystone port when a turn needs to be made on the back side of the plate, panel or enclosure. This white HDMI keystone with 6" pigtail is also available in black to match external surroundings.

Features

  • Fits in any standard keystone wallplate, panel or enclosure
  • High Performance HDMI Coupler for panel and wall plate mounting
  • Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels
  • Available in white and black colors. Additional colors can be available as custom products

Application

  • Digital Signage
  • Home Theatre
  • OEM HDMI Designs
  • Professional A/V applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number VHC00030
Product Name White HDMI Keystone Adapter with 6" Pigtail
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Module connector - PAML-MK-90-HP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details