L-com, Inc. Waterproof HDMI Coupler VHC00023

Description
L-com's HDMI Waterproof coupler can be easily installed into panels, and enclosures. These couplers are engineered to bring high performance in a compact design. Built with the ruggedized harsh environment application in mind. Standard HDMI female on panel side and PC tails on other end for termination to wire or a PC Board. Contact us today for special pricing for your larger projects. Features High Performance HDMI coupler for panel and enclosure use Gold contacts for reliable connections with repeated mating cycles Fully molded connectors for a durable and professional appearance Connection of digital audio/video equipment Application OEM HDMI designs Digital signage Industrial Harsh Environment applications Mil/Aero Applications
Datasheet
Description
L-com's HDMI Waterproof coupler can be easily installed into panels, and enclosures. These couplers are engineered to bring high performance in a compact design. Built with the ruggedized harsh environment application in mind. Standard HDMI female on panel side and PC tails on other end for termination to wire or a PC Board. Contact us today for special pricing for your larger projects. Features High Performance HDMI coupler for panel and enclosure use Gold contacts for reliable connections with repeated mating cycles Fully molded connectors for a durable and professional appearance Connection of digital audio/video equipment Application OEM HDMI designs Digital signage Industrial Harsh Environment applications Mil/Aero Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof HDMI Coupler - VHC00023 - L-com, Inc.
North Andover, MA, United States
Waterproof HDMI Coupler
VHC00023
Waterproof HDMI Coupler VHC00023
L-com's HDMI Waterproof coupler can be easily installed into panels, and enclosures. These couplers are engineered to bring high performance in a compact design. Built with the ruggedized harsh environment application in mind. Standard HDMI female on panel side and PC tails on other end for termination to wire or a PC Board. Contact us today for special pricing for your larger projects. Features High Performance HDMI coupler for panel and enclosure use Gold contacts for reliable connections with repeated mating cycles Fully molded connectors for a durable and professional appearance Connection of digital audio/video equipment Application OEM HDMI designs Digital signage Industrial Harsh Environment applications Mil/Aero Applications

L-com's HDMI Waterproof coupler can be easily installed into panels, and enclosures. These couplers are engineered to bring high performance in a compact design. Built with the ruggedized harsh environment application in mind. Standard HDMI female on panel side and PC tails on other end for termination to wire or a PC Board. Contact us today for special pricing for your larger projects.

Features

  • High Performance HDMI coupler for panel and enclosure use
  • Gold contacts for reliable connections with repeated mating cycles
  • Fully molded connectors for a durable and professional appearance
  • Connection of digital audio/video equipment

Application

  • OEM HDMI designs
  • Digital signage
  • Industrial Harsh Environment applications
  • Mil/Aero Applications
Supplier's Site
No. Of Contacts L-Com - 74AC7824 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts L-Com
74AC7824
No. Of Contacts L-Com 74AC7824
No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VHC00023 74AC7824
Product Name Waterproof HDMI Coupler No. Of Contacts L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products