L-com, Inc. HDMI Female Type A to HDMI Type C male Adaptor VHC00021

Description
L-com's HDMI Type A female to HDMI Type C male adapter addresses applications where an interface conversion is needed between new HD devices. This versatile HDMI adapter can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Features Meets all HDMI standards Fully compatible with HDMI 1.3b specification and Full HD Bandwidth: 10.2Gbps/340MHz Converts existing standard HDMI Type A to a Mini-HDMI Type C Gold plated contacts for high performance signal integrity Application HD Camera or Camcorder hook up OEM HDMI designs Professional A/V applications
Datasheet
Description
L-com's HDMI Type A female to HDMI Type C male adapter addresses applications where an interface conversion is needed between new HD devices. This versatile HDMI adapter can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Features Meets all HDMI standards Fully compatible with HDMI 1.3b specification and Full HD Bandwidth: 10.2Gbps/340MHz Converts existing standard HDMI Type A to a Mini-HDMI Type C Gold plated contacts for high performance signal integrity Application HD Camera or Camcorder hook up OEM HDMI designs Professional A/V applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Female Type A to HDMI Type C male Adaptor - VHC00021 - L-com, Inc.
North Andover, MA, United States
HDMI Female Type A to HDMI Type C male Adaptor
VHC00021
HDMI Female Type A to HDMI Type C male Adaptor VHC00021
L-com's HDMI Type A female to HDMI Type C male adapter addresses applications where an interface conversion is needed between new HD devices. This versatile HDMI adapter can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Features Meets all HDMI standards Fully compatible with HDMI 1.3b specification and Full HD Bandwidth: 10.2Gbps/340MHz Converts existing standard HDMI Type A to a Mini-HDMI Type C Gold plated contacts for high performance signal integrity Application HD Camera or Camcorder hook up OEM HDMI designs Professional A/V applications

L-com's HDMI Type A female to HDMI Type C male adapter addresses applications where an interface conversion is needed between new HD devices. This versatile HDMI adapter can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more.

Features

  • Meets all HDMI standards
  • Fully compatible with HDMI 1.3b specification and Full HD Bandwidth: 10.2Gbps/340MHz
  • Converts existing standard HDMI Type A to a Mini-HDMI Type C
  • Gold plated contacts for high performance signal integrity

Application

  • HD Camera or Camcorder hook up
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site
Adapter, Hdmi A Rcpt-Mini Hdmi C Plug; Audio Video Connector A L-Com - 50AC9060 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Hdmi A Rcpt-Mini Hdmi C Plug; Audio Video Connector A L-Com
50AC9060
Adapter, Hdmi A Rcpt-Mini Hdmi C Plug; Audio Video Connector A L-Com 50AC9060
ADAPTER, HDMI A RCPT-MINI HDMI C PLUG; Audio Video Connector A:HDMI Receptacle - Type A; Audio Video Connector B:HDMI Mini Plug; Product Range:- RoHS Compliant: No

ADAPTER, HDMI A RCPT-MINI HDMI C PLUG; Audio Video Connector A:HDMI Receptacle - Type A; Audio Video Connector B:HDMI Mini Plug; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VHC00021 50AC9060
Product Name HDMI Female Type A to HDMI Type C male Adaptor Adapter, Hdmi A Rcpt-Mini Hdmi C Plug; Audio Video Connector A L-Com
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers