L-com, Inc. HDMI Female to VGA Male Adapter with Audio VHC00020

Description
This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications. Features Supports 1920 x 1080 Application Adapts video output of an HDMI device to a VGA display
Description
This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications. Features Supports 1920 x 1080 Application Adapts video output of an HDMI device to a VGA display

Suppliers

Company
Product
Description
Supplier Links
HDMI Female to VGA Male Adapter with Audio - VHC00020 - L-com, Inc.
North Andover, MA, United States
HDMI Female to VGA Male Adapter with Audio
VHC00020
HDMI Female to VGA Male Adapter with Audio VHC00020
This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications. Features Supports 1920 x 1080 Application Adapts video output of an HDMI device to a VGA display

This adapter converter is the solution for connecting the video output of a HDMI-enabled device to a VGA display. 1920x1080 video resolution is supported, allowing this adapter to meet high performance signal applications.

Features

  • Supports 1920 x 1080

Application

  • Adapts video output of an HDMI device to a VGA display
Supplier's Site
Hdmi F To Vga M Adaptor L-Com - 23AK9451 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi F To Vga M Adaptor L-Com
23AK9451
Hdmi F To Vga M Adaptor L-Com 23AK9451
HDMI F TO VGA M ADAPTOR

HDMI F TO VGA M ADAPTOR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VHC00020 23AK9451
Product Name HDMI Female to VGA Male Adapter with Audio Hdmi F To Vga M Adaptor L-Com
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details