L-com, Inc. HDMI Type C Male to HDMI Type D Female Adapter VHC00008

Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Eliminates the need for extra cables Connect HDMI Type D devices Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage
Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Eliminates the need for extra cables Connect HDMI Type D devices Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage

Suppliers

Company
Product
Description
Supplier Links
HDMI Type C Male to HDMI Type D Female Adapter - VHC00008 - L-com, Inc.
North Andover, MA, United States
HDMI Type C Male to HDMI Type D Female Adapter
VHC00008
HDMI Type C Male to HDMI Type D Female Adapter VHC00008
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Eliminates the need for extra cables Connect HDMI Type D devices Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage

These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • Used to connect HDMI cables or ports in confined space applications
  • Gold plated contacts ensure superior signal transmission
  • RoHS compliant
  • Eliminates the need for extra cables
  • Connect HDMI Type D devices

Application

  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
  • Digital Signage
Supplier's Site
Hdmi C/m To D/f Adpt L-Com - 23AK9444 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi C/m To D/f Adpt L-Com
23AK9444
Hdmi C/m To D/f Adpt L-Com 23AK9444
HDMI C/M TO D/F ADPT

HDMI C/M TO D/F ADPT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VHC00008 23AK9444
Product Name HDMI Type C Male to HDMI Type D Female Adapter Hdmi C/m To D/f Adpt L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details