L-com, Inc. HDMI Female to Female Right Angle Adapter VHC00007

Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p Right Angle adapter helps control cable management to extend the life of your cable Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage
Description
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p Right Angle adapter helps control cable management to extend the life of your cable Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage

Suppliers

Company
Product
Description
Supplier Links
HDMI Female to Female Right Angle Adapter - VHC00007 - L-com, Inc.
North Andover, MA, United States
HDMI Female to Female Right Angle Adapter
VHC00007
HDMI Female to Female Right Angle Adapter VHC00007
These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features Used to connect HDMI cables or ports in confined space applications Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p Right Angle adapter helps control cable management to extend the life of your cable Application Home theatre OEM HDMI designs Professional A/V applications Digital Signage

These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • Used to connect HDMI cables or ports in confined space applications
  • Gold plated contacts ensure superior signal transmission
  • RoHS compliant
  • Supports 1080p
  • Right Angle adapter helps control cable management to extend the life of your cable

Application

  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
  • Digital Signage
Supplier's Site
Hdmi F To F Ra Adptr L-Com - 23AK9443 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi F To F Ra Adptr L-Com
23AK9443
Hdmi F To F Ra Adptr L-Com 23AK9443
HDMI F TO F RA ADPTR

HDMI F TO F RA ADPTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VHC00007 23AK9443
Product Name HDMI Female to Female Right Angle Adapter Hdmi F To F Ra Adptr L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details