L-com, Inc. Swivel connector HDMI cable, HDMI Male / HDMI Male 3.0 M VHA00015-3M

Description
L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today! Features Gold Plated Contacts Double shielded PVC Jacket 90 degree swivel in any direction Plug where normal HDMI will not fit Application Digital Signage HDTV applications Home Theatre Set top box applications
Description
L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today! Features Gold Plated Contacts Double shielded PVC Jacket 90 degree swivel in any direction Plug where normal HDMI will not fit Application Digital Signage HDTV applications Home Theatre Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Swivel connector HDMI cable, HDMI Male / HDMI Male 3.0 M - VHA00015-3M - L-com, Inc.
North Andover, MA, United States
Swivel connector HDMI cable, HDMI Male / HDMI Male 3.0 M
VHA00015-3M
Swivel connector HDMI cable, HDMI Male / HDMI Male 3.0 M VHA00015-3M
L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today! Features Gold Plated Contacts Double shielded PVC Jacket 90 degree swivel in any direction Plug where normal HDMI will not fit Application Digital Signage HDTV applications Home Theatre Set top box applications

L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today!

Features

  • Gold Plated Contacts
  • Double shielded PVC Jacket
  • 90 degree swivel in any direction
  • Plug where normal HDMI will not fit

Application

  • Digital Signage
  • HDTV applications
  • Home Theatre
  • Set top box applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number VHA00015-3M
Product Name Swivel connector HDMI cable, HDMI Male / HDMI Male 3.0 M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details