L-com, Inc. Swivel connector HDMI cable, HDMI Male / HDMI Male 2.0 M VHA00015-2M

Description
L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today! Features Gold Plated Contacts Double shielded PVC Jacket 90 degree swivel in any direction Plug where normal HDMI will not fit Application Digital Signage HDTV applications Home Theatre Set top box applications
Description
L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today! Features Gold Plated Contacts Double shielded PVC Jacket 90 degree swivel in any direction Plug where normal HDMI will not fit Application Digital Signage HDTV applications Home Theatre Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Swivel connector HDMI cable, HDMI Male / HDMI Male 2.0 M - VHA00015-2M - L-com, Inc.
North Andover, MA, United States
Swivel connector HDMI cable, HDMI Male / HDMI Male 2.0 M
VHA00015-2M
Swivel connector HDMI cable, HDMI Male / HDMI Male 2.0 M VHA00015-2M
L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today! Features Gold Plated Contacts Double shielded PVC Jacket 90 degree swivel in any direction Plug where normal HDMI will not fit Application Digital Signage HDTV applications Home Theatre Set top box applications

L-com's swivel connector HDMI cables are perfect for tight fit applications where regular straight HDMI connectors just won't work. The swivel connector on these cables is capable of swiveling 90 degrees in any direction. These swivel connector HDMI cables also feature 30 AWG conductors and PVC cable jackets. A 100% aluminum Mylar shield along with a copper braided shield protects HDMI A/V transmissions for EMI/RFI noise. Order online today!

Features

  • Gold Plated Contacts
  • Double shielded PVC Jacket
  • 90 degree swivel in any direction
  • Plug where normal HDMI will not fit

Application

  • Digital Signage
  • HDTV applications
  • Home Theatre
  • Set top box applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number VHA00015-2M
Product Name Swivel connector HDMI cable, HDMI Male / HDMI Male 2.0 M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details