L-com, Inc. HD15 Male to HD15 Female Right Angle Adapter VGC00001

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Application D-Sub confined space Enclosure applications OEM applications
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Application D-Sub confined space Enclosure applications OEM applications

Suppliers

Company
Product
Description
Supplier Links
HD15 Male to HD15 Female Right Angle Adapter - VGC00001 - L-com, Inc.
North Andover, MA, United States
HD15 Male to HD15 Female Right Angle Adapter
VGC00001
HD15 Male to HD15 Female Right Angle Adapter VGC00001
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Application D-Sub confined space Enclosure applications OEM applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC.

Features

  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • 100% shielding throughout for protection against EMI/RFI
  • Gold contact plating provides reliable connections with repeated mating cycles

Application

  • D-Sub confined space
  • Enclosure applications
  • OEM applications
Supplier's Site
Adaptor Hdb15 M To F R/a L-Com - 23AK9421 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Hdb15 M To F R/a L-Com
23AK9421
Adaptor Hdb15 M To F R/a L-Com 23AK9421
ADAPTOR HDB15 M TO F R/A

ADAPTOR HDB15 M TO F R/A

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number VGC00001 23AK9421
Product Name HD15 Male to HD15 Female Right Angle Adapter Adaptor Hdb15 M To F R/a L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details