L-com, Inc. HDMI Female to Micro HDMI Male Adapter VAD001FM

Description
The VAD001FM HDMI adapter provides an easy solution to trasmitting video from new mobile devices that utilize the Micro HDMI connector. This adapter can be used with an existing HDMI cable, saving the cost of purchasing a new cable and the space required to store two different cables. Features Convert from standard HDMI to micro HDMI Rugged molded construction Compact design Gold plated contact pins to minimize signal loss Application Digital Signage Video kiosk OEM Pro A/V
Description
The VAD001FM HDMI adapter provides an easy solution to trasmitting video from new mobile devices that utilize the Micro HDMI connector. This adapter can be used with an existing HDMI cable, saving the cost of purchasing a new cable and the space required to store two different cables. Features Convert from standard HDMI to micro HDMI Rugged molded construction Compact design Gold plated contact pins to minimize signal loss Application Digital Signage Video kiosk OEM Pro A/V

Suppliers

Company
Product
Description
Supplier Links
HDMI Female to Micro HDMI Male Adapter - VAD001FM - L-com, Inc.
North Andover, MA, United States
HDMI Female to Micro HDMI Male Adapter
VAD001FM
HDMI Female to Micro HDMI Male Adapter VAD001FM
The VAD001FM HDMI adapter provides an easy solution to trasmitting video from new mobile devices that utilize the Micro HDMI connector. This adapter can be used with an existing HDMI cable, saving the cost of purchasing a new cable and the space required to store two different cables. Features Convert from standard HDMI to micro HDMI Rugged molded construction Compact design Gold plated contact pins to minimize signal loss Application Digital Signage Video kiosk OEM Pro A/V

The VAD001FM HDMI adapter provides an easy solution to trasmitting video from new mobile devices that utilize the Micro HDMI connector. This adapter can be used with an existing HDMI cable, saving the cost of purchasing a new cable and the space required to store two different cables.

Features

  • Convert from standard HDMI to micro HDMI
  • Rugged molded construction
  • Compact design
  • Gold plated contact pins to minimize signal loss

Application

  • Digital Signage
  • Video kiosk
  • OEM
  • Pro A/V
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number VAD001FM
Product Name HDMI Female to Micro HDMI Male Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details