L-com, Inc. IP68 Waterproof F Adapter, F/F, with dust caps V7C00021

Description
The V7C00021 is a waterproof and dustproof coaxial adapter now available at L-com. This adapter is IP68 rated when properly mated, protecting your connection from debris and moisture in the toughest of environments. The industrial V7C00021 from L-com is perfect for outdoor cabling, industrial situations and factory floors. These adapters have 2 female F-type connectors to be used in video transmission for high-stress situations. Every adapter comes with dust caps to protect them against dirt and water when not in use. Urgency is in our DNA at L-com, so as with all our products, these are in stock and ready to ship today. Features IP68 rated when properly mated Panel Mount design for enclosures and plates F-Type Female to Female connectors 75 Ohm Impedence Dust Caps included Application Broadcast Video Surveillance Video Signage Video Transmission
Description
The V7C00021 is a waterproof and dustproof coaxial adapter now available at L-com. This adapter is IP68 rated when properly mated, protecting your connection from debris and moisture in the toughest of environments. The industrial V7C00021 from L-com is perfect for outdoor cabling, industrial situations and factory floors. These adapters have 2 female F-type connectors to be used in video transmission for high-stress situations. Every adapter comes with dust caps to protect them against dirt and water when not in use. Urgency is in our DNA at L-com, so as with all our products, these are in stock and ready to ship today. Features IP68 rated when properly mated Panel Mount design for enclosures and plates F-Type Female to Female connectors 75 Ohm Impedence Dust Caps included Application Broadcast Video Surveillance Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
IP68 Waterproof F Adapter, F/F, with dust caps - V7C00021 - L-com, Inc.
North Andover, MA, United States
IP68 Waterproof F Adapter, F/F, with dust caps
V7C00021
IP68 Waterproof F Adapter, F/F, with dust caps V7C00021
The V7C00021 is a waterproof and dustproof coaxial adapter now available at L-com. This adapter is IP68 rated when properly mated, protecting your connection from debris and moisture in the toughest of environments. The industrial V7C00021 from L-com is perfect for outdoor cabling, industrial situations and factory floors. These adapters have 2 female F-type connectors to be used in video transmission for high-stress situations. Every adapter comes with dust caps to protect them against dirt and water when not in use. Urgency is in our DNA at L-com, so as with all our products, these are in stock and ready to ship today. Features IP68 rated when properly mated Panel Mount design for enclosures and plates F-Type Female to Female connectors 75 Ohm Impedence Dust Caps included Application Broadcast Video Surveillance Video Signage Video Transmission

The V7C00021 is a waterproof and dustproof coaxial adapter now available at L-com. This adapter is IP68 rated when properly mated, protecting your connection from debris and moisture in the toughest of environments. The industrial V7C00021 from L-com is perfect for outdoor cabling, industrial situations and factory floors. These adapters have 2 female F-type connectors to be used in video transmission for high-stress situations. Every adapter comes with dust caps to protect them against dirt and water when not in use. Urgency is in our DNA at L-com, so as with all our products, these are in stock and ready to ship today.

Features

  • IP68 rated when properly mated
  • Panel Mount design for enclosures and plates
  • F-Type Female to Female connectors
  • 75 Ohm Impedence
  • Dust Caps included

Application

  • Broadcast
  • Video Surveillance
  • Video Signage
  • Video Transmission
Supplier's Site
Ip68 Waterproof F Adapter, F/f, With Dust Caps L-Com - 23AK9726 - Newark, An Avnet Company
Chicago, IL, United States
Ip68 Waterproof F Adapter, F/f, With Dust Caps L-Com
23AK9726
Ip68 Waterproof F Adapter, F/f, With Dust Caps L-Com 23AK9726
IP68 WATERPROOF F ADAPTER, F/F, WITH DUST CAPS

IP68 WATERPROOF F ADAPTER, F/F, WITH DUST CAPS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number V7C00021 23AK9726
Product Name IP68 Waterproof F Adapter, F/F, with dust caps Ip68 Waterproof F Adapter, F/f, With Dust Caps L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details