L-com, Inc. Ultra Tiny BNC R/A BH Jack V7C00007

Description
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
Datasheet
Description
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Tiny BNC R/A BH Jack - V7C00007 - L-com, Inc.
North Andover, MA, United States
Ultra Tiny BNC R/A BH Jack
V7C00007
Ultra Tiny BNC R/A BH Jack V7C00007
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment

12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format.

Features

  • Support data transfer rates of up to 12Gbps
  • Enables transmission of high resolution uncompressed video signals
  • Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes

Application

  • Television Stations
  • Cable Channels
  • Professional Production Equipment
Supplier's Site
Ultra Tiny Bnc Right Angled Bh Jack Rohs Compliant L-Com - 07AH3236 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Tiny Bnc Right Angled Bh Jack Rohs Compliant L-Com
07AH3236
Ultra Tiny Bnc Right Angled Bh Jack Rohs Compliant L-Com 07AH3236
ULTRA TINY BNC RIGHT ANGLED BH JACK ROHS COMPLIANT: YES

ULTRA TINY BNC RIGHT ANGLED BH JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number V7C00007 07AH3236
Product Name Ultra Tiny BNC R/A BH Jack Ultra Tiny Bnc Right Angled Bh Jack Rohs Compliant L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in X connector - QSX-12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details