L-com, Inc. Universal Sub-Panel, 2 Mini DIN 6 Feed-Thru Adapters, Female / Female USP2MD6B

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four Mini-DIN 6 couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Mini-DIN 6 couplers Steel panel provides durability Either two or four Mini-DIN 6 couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four Mini-DIN 6 couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Mini-DIN 6 couplers Steel panel provides durability Either two or four Mini-DIN 6 couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, 2 Mini DIN 6 Feed-Thru Adapters, Female / Female - USP2MD6B - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, 2 Mini DIN 6 Feed-Thru Adapters, Female / Female
USP2MD6B
Universal Sub-Panel, 2 Mini DIN 6 Feed-Thru Adapters, Female / Female USP2MD6B
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four Mini-DIN 6 couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two or four Mini-DIN 6 couplers Steel panel provides durability Either two or four Mini-DIN 6 couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four Mini-DIN 6 couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Universal sub-panel with either two or four Mini-DIN 6 couplers
  • Steel panel provides durability
  • Either two or four Mini-DIN 6 couplers for connecting cables through the panel
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number USP2MD6B
Product Name Universal Sub-Panel, 2 Mini DIN 6 Feed-Thru Adapters, Female / Female
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Plug - SEA-3GS-M8-S - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details