L-com, Inc. Universal Sub-Panel, 2 HD44 Feed-Thru Adapters USP2HDB44FB

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB25 Female couplers or two HDB44 video couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two DB25 Female couplers or two HDB44 video couplers Steel panel provides durability Either two DB25 Female couplers or two HDB44 video couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB25 Female couplers or two HDB44 video couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two DB25 Female couplers or two HDB44 video couplers Steel panel provides durability Either two DB25 Female couplers or two HDB44 video couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, 2 HD44 Feed-Thru Adapters - USP2HDB44FB - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, 2 HD44 Feed-Thru Adapters
USP2HDB44FB
Universal Sub-Panel, 2 HD44 Feed-Thru Adapters USP2HDB44FB
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB25 Female couplers or two HDB44 video couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with either two DB25 Female couplers or two HDB44 video couplers Steel panel provides durability Either two DB25 Female couplers or two HDB44 video couplers for connecting cables through the panel Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB25 Female couplers or two HDB44 video couplers and comes in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Universal sub-panel with either two DB25 Female couplers or two HDB44 video couplers
  • Steel panel provides durability
  • Either two DB25 Female couplers or two HDB44 video couplers for connecting cables through the panel
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number USP2HDB44FB
Product Name Universal Sub-Panel, 2 HD44 Feed-Thru Adapters
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details