L-com, Inc. Universal Sub-Panel, 1 HD15 and 2 Mini DIN 6 Feed-Thru Adapters, Female / Female USP-KVMB

Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB9 Female couplers or two HDB15 video couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with one HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers Steel panel provides durability One HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers for KVM applications Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation
Description
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB9 Female couplers or two HDB15 video couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with one HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers Steel panel provides durability One HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers for KVM applications Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Suppliers

Company
Product
Description
Supplier Links
Universal Sub-Panel, 1 HD15 and 2 Mini DIN 6 Feed-Thru Adapters, Female / Female - USP-KVMB - L-com, Inc.
North Andover, MA, United States
Universal Sub-Panel, 1 HD15 and 2 Mini DIN 6 Feed-Thru Adapters, Female / Female
USP-KVMB
Universal Sub-Panel, 1 HD15 and 2 Mini DIN 6 Feed-Thru Adapters, Female / Female USP-KVMB
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB9 Female couplers or two HDB15 video couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Universal sub-panel with one HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers Steel panel provides durability One HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers for KVM applications Supplied with four 6-32 screws for quick installation Same day shipping on most items; Order online today! Application Cable management LAN infrastructure MDF/IDF applications Network consolidation

Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. These steel sub-panels feature either two DB9 Female couplers or two HDB15 video couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today!

Features

  • Universal sub-panel with one HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers
  • Steel panel provides durability
  • One HD15F (SVGA) + two Mini-Din 6 F (PS/2) feed-thru couplers for KVM applications
  • Supplied with four 6-32 screws for quick installation
  • Same day shipping on most items; Order online today!

Application

  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
  • Network consolidation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number USP-KVMB
Product Name Universal Sub-Panel, 1 HD15 and 2 Mini DIN 6 Feed-Thru Adapters, Female / Female
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Hood - VMPA-KMS-H - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female to BNC Male, Adapter - SALE-9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details