L-com, Inc. USB to GPIB Converter Cable USB-488

Description
The USB-488 is a USB to GPIB Controller Module that converts any PC with a USB interface into a full-function, IEEE 488.2 Bus Controller. The unit performs all of the basic IEEE-488.1 functions such as talker, listener and system controller. Its IEEE-488.2 controller routines make it fully compliant with the IEEE 488.2 specification. The USB-488 module is a Plug & Play USB peripheral that includes GPIB-488 software library for Windows XP, 2000, Vista, 7, 8, and LabVIEW™ The driver includes National Instruments' style 488.1 'ib' and 488.2 command Sets. Additionally the driver provides support for Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Order online today! Features Used to connect GPIB enabled devices to a PC or Laptop USB port, 2 meter cable IEEE-488.2 Standard interface ensures standards based interoperability Data transfer rates over 800 kbytes/sec provide fast data throughput Plug and Play installation saves time and money Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application DAQ Data communications Peripheral interconnect
Description
The USB-488 is a USB to GPIB Controller Module that converts any PC with a USB interface into a full-function, IEEE 488.2 Bus Controller. The unit performs all of the basic IEEE-488.1 functions such as talker, listener and system controller. Its IEEE-488.2 controller routines make it fully compliant with the IEEE 488.2 specification. The USB-488 module is a Plug & Play USB peripheral that includes GPIB-488 software library for Windows XP, 2000, Vista, 7, 8, and LabVIEW™ The driver includes National Instruments' style 488.1 'ib' and 488.2 command Sets. Additionally the driver provides support for Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Order online today! Features Used to connect GPIB enabled devices to a PC or Laptop USB port, 2 meter cable IEEE-488.2 Standard interface ensures standards based interoperability Data transfer rates over 800 kbytes/sec provide fast data throughput Plug and Play installation saves time and money Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application DAQ Data communications Peripheral interconnect

Suppliers

Company
Product
Description
Supplier Links
USB to GPIB Converter Cable - USB-488 - L-com, Inc.
North Andover, MA, United States
USB to GPIB Converter Cable
USB-488
USB to GPIB Converter Cable USB-488
The USB-488 is a USB to GPIB Controller Module that converts any PC with a USB interface into a full-function, IEEE 488.2 Bus Controller. The unit performs all of the basic IEEE-488.1 functions such as talker, listener and system controller. Its IEEE-488.2 controller routines make it fully compliant with the IEEE 488.2 specification. The USB-488 module is a Plug & Play USB peripheral that includes GPIB-488 software library for Windows XP, 2000, Vista, 7, 8, and LabVIEW™ The driver includes National Instruments' style 488.1 'ib' and 488.2 command Sets. Additionally the driver provides support for Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Order online today! Features Used to connect GPIB enabled devices to a PC or Laptop USB port, 2 meter cable IEEE-488.2 Standard interface ensures standards based interoperability Data transfer rates over 800 kbytes/sec provide fast data throughput Plug and Play installation saves time and money Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application DAQ Data communications Peripheral interconnect

The USB-488 is a USB to GPIB Controller Module that converts any PC with a USB interface into a full-function, IEEE 488.2 Bus Controller. The unit performs all of the basic IEEE-488.1 functions such as talker, listener and system controller. Its IEEE-488.2 controller routines make it fully compliant with the IEEE 488.2 specification. The USB-488 module is a Plug & Play USB peripheral that includes GPIB-488 software library for Windows XP, 2000, Vista, 7, 8, and LabVIEW™ The driver includes National Instruments' style 488.1 'ib' and 488.2 command Sets. Additionally the driver provides support for Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Order online today!

Features

  • Used to connect GPIB enabled devices to a PC or Laptop USB port, 2 meter cable
  • IEEE-488.2 Standard interface ensures standards based interoperability
  • Data transfer rates over 800 kbytes/sec provide fast data throughput
  • Plug and Play installation saves time and money
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • DAQ
  • Data communications
  • Peripheral interconnect
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number USB-488
Product Name USB to GPIB Converter Cable
Network GPIB
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC - EKI-2541SI-BE - Advantech
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Cable Length 30000 m (32808 yd)
View Details
2 suppliers
Ethernet Media Converters - 640461 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details