L-com, Inc. USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters UPMVISAA30-2M

Description
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device. Features Extends a Machine Vision cable run through a panel Built to USB3 Vision Cable Assembly mechanical standards Provided with panel mount type A female on one end and type A male with thumbscrews on the other 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Utilizes 4-40 screw holes for panel mounting Application Machine vision camera market Data Storage Data Acquisition Video Transfer USB3 Vision Applications
Description
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device. Features Extends a Machine Vision cable run through a panel Built to USB3 Vision Cable Assembly mechanical standards Provided with panel mount type A female on one end and type A male with thumbscrews on the other 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Utilizes 4-40 screw holes for panel mounting Application Machine vision camera market Data Storage Data Acquisition Video Transfer USB3 Vision Applications

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters - UPMVISAA30-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters
UPMVISAA30-2M
USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters UPMVISAA30-2M
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device. Features Extends a Machine Vision cable run through a panel Built to USB3 Vision Cable Assembly mechanical standards Provided with panel mount type A female on one end and type A male with thumbscrews on the other 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Utilizes 4-40 screw holes for panel mounting Application Machine vision camera market Data Storage Data Acquisition Video Transfer USB3 Vision Applications

These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device.

Features

  • Extends a Machine Vision cable run through a panel
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Provided with panel mount type A female on one end and type A male with thumbscrews on the other
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Utilizes 4-40 screw holes for panel mounting

Application

  • Machine vision camera market
  • Data Storage
  • Data Acquisition
  • Video Transfer
  • USB3 Vision Applications
Supplier's Site
Ca Vision 3.0 A Pnl/am 2M L-Com - 23AK9337 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vision 3.0 A Pnl/am 2M L-Com
23AK9337
Ca Vision 3.0 A Pnl/am 2M L-Com 23AK9337
CA VISION 3.0 A PNL/AM 2M

CA VISION 3.0 A PNL/AM 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number UPMVISAA30-2M 23AK9337
Product Name USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters Ca Vision 3.0 A Pnl/am 2M L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details