L-com, Inc. Usb Cable Assembly; Connector Type A L-Com UPMB5-3M

Description
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable Assembly; Connector Type A L-Com - 80R9305 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector Type A L-Com
80R9305
Usb Cable Assembly; Connector Type A L-Com 80R9305
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R9305
Product Name Usb Cable Assembly; Connector Type A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB - 10152943-Z0100YBLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Connector Type USB - Standard
Rated Temperature 5 to 40 C (41 to 104 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/209-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers