L-com, Inc. Usb Cable Assembly; Connector Type A L-Com UPMB5-2M

Description
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable Assembly; Connector Type A L-Com - 80R9304 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector Type A L-Com
80R9304
Usb Cable Assembly; Connector Type A L-Com 80R9304
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R9304
Product Name Usb Cable Assembly; Connector Type A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details