L-com, Inc. Usb Cable Assembly; Connector Type A L-Com UPMB5-1M

Description
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable Assembly; Connector Type A L-Com - 80R9303 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector Type A L-Com
80R9303
Usb Cable Assembly; Connector Type A L-Com 80R9303
USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Cable Length:1m RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R9303
Product Name Usb Cable Assembly; Connector Type A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details