L-com, Inc. Cable Assembly, 5 Position 2.54Mm Receptacle To Usb B Receptacle; Connector Type A L-Com UPMB5-05M

Description
CABLE ASSEMBLY, 5 POSITION 2.54MM RECEPTACLE TO USB B RECEPTACLE; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB B Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, 5 POSITION 2.54MM RECEPTACLE TO USB B RECEPTACLE; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB B Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, 5 Position 2.54Mm Receptacle To Usb B Receptacle; Connector Type A L-Com - 80R9302 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 5 Position 2.54Mm Receptacle To Usb B Receptacle; Connector Type A L-Com
80R9302
Cable Assembly, 5 Position 2.54Mm Receptacle To Usb B Receptacle; Connector Type A L-Com 80R9302
CABLE ASSEMBLY, 5 POSITION 2.54MM RECEPTACLE TO USB B RECEPTACLE; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB B Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes

CABLE ASSEMBLY, 5 POSITION 2.54MM RECEPTACLE TO USB B RECEPTACLE; Connector Type A:Wire to Board 5 Position Receptacle; Connector Type B:USB B Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R9302
Product Name Cable Assembly, 5 Position 2.54Mm Receptacle To Usb B Receptacle; Connector Type A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details