L-com, Inc. Usb Cable Assembly; Connector A L-Com UPMAB-4M

Description
USB CABLE ASSEMBLY; Connector A:USB Type A Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:4m; Cable Length - Imperial:13ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE ASSEMBLY; Connector A:USB Type A Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:4m; Cable Length - Imperial:13ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable Assembly; Connector A L-Com - 80R9298 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly; Connector A L-Com
80R9298
Usb Cable Assembly; Connector A L-Com 80R9298
USB CABLE ASSEMBLY; Connector A:USB Type A Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:4m; Cable Length - Imperial:13ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE ASSEMBLY; Connector A:USB Type A Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:4m; Cable Length - Imperial:13ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R9298
Product Name Usb Cable Assembly; Connector A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details