L-com, Inc. USB 3.0 Type A Female Bulkhead/Type A Male, 1.0m UPMAA-30-1M

Description
Newly designed USB 3.0 versions of our popular UPM style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1.0, 2.0 and 3.0m lengths Color is blue Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects
Description
Newly designed USB 3.0 versions of our popular UPM style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1.0, 2.0 and 3.0m lengths Color is blue Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A Female Bulkhead/Type A Male, 1.0m - UPMAA-30-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A Female Bulkhead/Type A Male, 1.0m
UPMAA-30-1M
USB 3.0 Type A Female Bulkhead/Type A Male, 1.0m UPMAA-30-1M
Newly designed USB 3.0 versions of our popular UPM style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1.0, 2.0 and 3.0m lengths Color is blue Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Newly designed USB 3.0 versions of our popular UPM style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements.

Features

  • Allows USB 3.0 cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1.0, 2.0 and 3.0m lengths
  • Color is blue

Application

  • Data Acquisition
  • Entertainment
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Ca Usb 3.0 A Pnl/am 1 Mtr Rohs Compliant L-Com - 90T9497 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 3.0 A Pnl/am 1 Mtr Rohs Compliant L-Com
90T9497
Ca Usb 3.0 A Pnl/am 1 Mtr Rohs Compliant L-Com 90T9497
CA USB 3.0 A PNL/AM 1 MTR ROHS COMPLIANT: YES

CA USB 3.0 A PNL/AM 1 MTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number UPMAA-30-1M 90T9497
Product Name USB 3.0 Type A Female Bulkhead/Type A Male, 1.0m Ca Usb 3.0 A Pnl/am 1 Mtr Rohs Compliant L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details