L-com, Inc. Cable Assembly, Usb, 1M, Grey; Connector A L-Com UPMAA-1M

Description
CABLE ASSEMBLY, USB, 1M, GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB, 1M, GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb, 1M, Grey; Connector A L-Com - 09R9234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb, 1M, Grey; Connector A L-Com
09R9234
Cable Assembly, Usb, 1M, Grey; Connector A L-Com 09R9234
CABLE ASSEMBLY, USB, 1M, GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, USB, 1M, GREY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09R9234
Product Name Cable Assembly, Usb, 1M, Grey; Connector A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Connecting cable - 706-150/314-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers