L-com, Inc. Computer Cable, Usb, 0.5M, Gray; Connector A L-Com UPMAA-05M

Description
COMPUTER CABLE, USB, 0.5M, GRAY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 0.5M, GRAY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 0.5M, Gray; Connector A L-Com - 09P2408 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 0.5M, Gray; Connector A L-Com
09P2408
Computer Cable, Usb, 0.5M, Gray; Connector A L-Com 09P2408
COMPUTER CABLE, USB, 0.5M, GRAY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 0.5M, GRAY; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09P2408
Product Name Computer Cable, Usb, 0.5M, Gray; Connector A L-Com
Application Computer
Unlock Full Specs
to access all available technical data