L-com, Inc. Computer Cable, Usb, 3M, Gray; Connector Type A L-Com UPMA5-3M

Description
COMPUTER CABLE, USB, 3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 3M, Gray; Connector Type A L-Com - 80R9301 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 3M, Gray; Connector Type A L-Com
80R9301
Computer Cable, Usb, 3M, Gray; Connector Type A L-Com 80R9301
COMPUTER CABLE, USB, 3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes

COMPUTER CABLE, USB, 3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R9301
Product Name Computer Cable, Usb, 3M, Gray; Connector Type A L-Com
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details