L-com, Inc. USB Type A Cable, Female Bulkhead/Female Header 0.3M UPMA5-2MM-03M

Description
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin 2mm pitch female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available. Features Allows USB cables to be passed through panels or enclosures Type A jack (bulkhead/panel mount) to 5 position female header connector, 2mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Description
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin 2mm pitch female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available. Features Allows USB cables to be passed through panels or enclosures Type A jack (bulkhead/panel mount) to 5 position female header connector, 2mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Suppliers

Company
Product
Description
Supplier Links
USB Type A Cable, Female Bulkhead/Female Header 0.3M - UPMA5-2MM-03M - L-com, Inc.
North Andover, MA, United States
USB Type A Cable, Female Bulkhead/Female Header 0.3M
UPMA5-2MM-03M
USB Type A Cable, Female Bulkhead/Female Header 0.3M UPMA5-2MM-03M
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin 2mm pitch female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available. Features Allows USB cables to be passed through panels or enclosures Type A jack (bulkhead/panel mount) to 5 position female header connector, 2mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin 2mm pitch female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available.

Features

  • Allows USB cables to be passed through panels or enclosures
  • Type A jack (bulkhead/panel mount) to 5 position female header connector, 2mm pitch
  • Mounting hardware included
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Color: Gray

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site
Ca Usb-A Pnl/5P 2Mm 0.3 Mtr L-Com - 28X9825 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb-A Pnl/5P 2Mm 0.3 Mtr L-Com
28X9825
Ca Usb-A Pnl/5P 2Mm 0.3 Mtr L-Com 28X9825
CA USB-A PNL/5P 2MM 0.3 MTR

CA USB-A PNL/5P 2MM 0.3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number UPMA5-2MM-03M 28X9825
Product Name USB Type A Cable, Female Bulkhead/Female Header 0.3M Ca Usb-A Pnl/5P 2Mm 0.3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10132951-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details