L-com, Inc. Computer Cable, Usb, 2M, Gray; Connector Type A L-Com UPMA5-2M

Description
COMPUTER CABLE, USB, 2M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2mRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 2M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 2M, Gray; Connector Type A L-Com - 08R6266 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, Gray; Connector Type A L-Com
08R6266
Computer Cable, Usb, 2M, Gray; Connector Type A L-Com 08R6266
COMPUTER CABLE, USB, 2M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2mRoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:-; Cable Length:2mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R6266
Product Name Computer Cable, Usb, 2M, Gray; Connector Type A L-Com
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details