L-com, Inc. Computer Cable, Usb, 0.5M, Gray; Connector Type A L-Com UPMA5-05M

Description
COMPUTER CABLE, USB, 0.5M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 0.5M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 0.5M, Gray; Connector Type A L-Com - 80R9300 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 0.5M, Gray; Connector Type A L-Com
80R9300
Computer Cable, Usb, 0.5M, Gray; Connector Type A L-Com 80R9300
COMPUTER CABLE, USB, 0.5M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 0.5M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R9300
Product Name Computer Cable, Usb, 0.5M, Gray; Connector Type A L-Com
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details