L-com, Inc. Computer Cable, Usb, 0.3M, Gray; Connector Type A L-Com UPMA5-03M

Description
COMPUTER CABLE, USB, 0.3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 0.3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 0.3M, Gray; Connector Type A L-Com - 08R6264 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 0.3M, Gray; Connector Type A L-Com
08R6264
Computer Cable, Usb, 0.3M, Gray; Connector Type A L-Com 08R6264
COMPUTER CABLE, USB, 0.3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 0.3M, GRAY; Connector Type A:Header Receptacle 5 Position; Connector Type B:USB A Panel Mount Receptacle; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R6264
Product Name Computer Cable, Usb, 0.3M, Gray; Connector Type A L-Com
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details