L-com, Inc. USB to RS232 Converter Cable 1.0 meter UMC-201

Description
These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A Male connector for the PC or Laptop connection. Each USB to Serial converter ships with a driver/installation CD. Order online today! Features Converts USB to RS232 Easy to configure saves time Provides migration path to legacy RS-232 equipment protecting your investment Full Compliance with USB spec 1.1 Compatible with Windows, Linux and MAC platforms Application DAQ Data communications Peripheral interconnect
Datasheet
Description
These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A Male connector for the PC or Laptop connection. Each USB to Serial converter ships with a driver/installation CD. Order online today! Features Converts USB to RS232 Easy to configure saves time Provides migration path to legacy RS-232 equipment protecting your investment Full Compliance with USB spec 1.1 Compatible with Windows, Linux and MAC platforms Application DAQ Data communications Peripheral interconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB to RS232 Converter Cable 1.0 meter - UMC-201 - L-com, Inc.
North Andover, MA, United States
USB to RS232 Converter Cable 1.0 meter
UMC-201
USB to RS232 Converter Cable 1.0 meter UMC-201
These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A Male connector for the PC or Laptop connection. Each USB to Serial converter ships with a driver/installation CD. Order online today! Features Converts USB to RS232 Easy to configure saves time Provides migration path to legacy RS-232 equipment protecting your investment Full Compliance with USB spec 1.1 Compatible with Windows, Linux and MAC platforms Application DAQ Data communications Peripheral interconnect

These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A Male connector for the PC or Laptop connection. Each USB to Serial converter ships with a driver/installation CD. Order online today!

Features

  • Converts USB to RS232
  • Easy to configure saves time
  • Provides migration path to legacy RS-232 equipment protecting your investment
  • Full Compliance with USB spec 1.1
  • Compatible with Windows, Linux and MAC platforms

Application

  • DAQ
  • Data communications
  • Peripheral interconnect
Supplier's Site Datasheet
Converter Cable, Usb To Rs-232, 1M, Black; Connector Type A L-Com - 90M1918 - Newark, An Avnet Company
Chicago, IL, United States
Converter Cable, Usb To Rs-232, 1M, Black; Connector Type A L-Com
90M1918
Converter Cable, Usb To Rs-232, 1M, Black; Connector Type A L-Com 90M1918
CONVERTER CABLE, USB TO RS-232, 1M, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CONVERTER CABLE, USB TO RS-232, 1M, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number UMC-201 90M1918
Product Name USB to RS232 Converter Cable 1.0 meter Converter Cable, Usb To Rs-232, 1M, Black; Connector Type A L-Com
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details