L-com, Inc. USB to (IEEE 1284) Printer Port Converter Cable 6.0ft UC1284B

Description
UC1284B is a USB to parallel port converter. It converts the USB on PCs, notebook PCs and handheld computing devices into a parallel port for printer connection. Package Contents Include: 1x UC1284B 1x Driver Disk 1x User Manual Features Full bidirectional to ensure compatibility with today’s latest printers 1 USB Type A connector for standard USB cable connection 1 C-36 parallel connector Port Powered Supports standard PC parallel port register based operation Fully compliant with USB Spec. Ver. 1.1 - Fully compliant with USB Spec. Ver. 1.1
Description
UC1284B is a USB to parallel port converter. It converts the USB on PCs, notebook PCs and handheld computing devices into a parallel port for printer connection. Package Contents Include: 1x UC1284B 1x Driver Disk 1x User Manual Features Full bidirectional to ensure compatibility with today’s latest printers 1 USB Type A connector for standard USB cable connection 1 C-36 parallel connector Port Powered Supports standard PC parallel port register based operation Fully compliant with USB Spec. Ver. 1.1 - Fully compliant with USB Spec. Ver. 1.1

Suppliers

Company
Product
Description
Supplier Links
USB to (IEEE 1284) Printer Port Converter Cable 6.0ft - UC1284B - L-com, Inc.
North Andover, MA, United States
USB to (IEEE 1284) Printer Port Converter Cable 6.0ft
UC1284B
USB to (IEEE 1284) Printer Port Converter Cable 6.0ft UC1284B
UC1284B is a USB to parallel port converter. It converts the USB on PCs, notebook PCs and handheld computing devices into a parallel port for printer connection. Package Contents Include: 1x UC1284B 1x Driver Disk 1x User Manual Features Full bidirectional to ensure compatibility with today’s latest printers 1 USB Type A connector for standard USB cable connection 1 C-36 parallel connector Port Powered Supports standard PC parallel port register based operation Fully compliant with USB Spec. Ver. 1.1 - Fully compliant with USB Spec. Ver. 1.1

UC1284B is a USB to parallel port converter. It converts the USB on PCs, notebook PCs and handheld computing devices into a parallel port for printer connection.
Package Contents Include:
1x UC1284B 1x Driver Disk 1x User Manual

Features

  • Full bidirectional to ensure compatibility with today’s latest printers
  • 1 USB Type A connector for standard USB cable connection 1 C-36 parallel connector
  • Port Powered
  • Supports standard PC parallel port register based operation
  • Fully compliant with USB Spec. Ver. 1.1 - Fully compliant with USB Spec. Ver. 1.1
Supplier's Site
Cnvtr Usb(A)-Paralel Cn36M 6Ft L-Com - 04X9111 - Newark, An Avnet Company
Chicago, IL, United States
Cnvtr Usb(A)-Paralel Cn36M 6Ft L-Com
04X9111
Cnvtr Usb(A)-Paralel Cn36M 6Ft L-Com 04X9111
CNVTR USB(A)-PARALEL CN36M 6FT

CNVTR USB(A)-PARALEL CN36M 6FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number UC1284B 04X9111
Product Name USB to (IEEE 1284) Printer Port Converter Cable 6.0ft Cnvtr Usb(A)-Paralel Cn36M 6Ft L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Communication cable - 750-923/000-001 - WAGO
Specs
Application Instrumentation and Control
Product Type 4-pole male connector - USB A-type plug
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers