L-com, Inc. USB 3.0 Bulk cable 500ft reel U3D00001-500F

Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables
Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Bulk cable 500ft reel - U3D00001-500F - L-com, Inc.
North Andover, MA, United States
USB 3.0 Bulk cable 500ft reel
U3D00001-500F
USB 3.0 Bulk cable 500ft reel U3D00001-500F
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables

USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels

Features

  • Rated Temp 80 degrees C; 30V
  • OD 4.5mm
  • Jacketing material PVC
  • Color Black

Application

  • Do it your selfers for building own cables
Supplier's Site
Bulk Usb3.0 500 Reel L-Com - 23AK9390 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb3.0 500 Reel L-Com
23AK9390
Bulk Usb3.0 500 Reel L-Com 23AK9390
BULK USB3.0 500 REEL

BULK USB3.0 500 REEL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number U3D00001-500F 23AK9390
Product Name USB 3.0 Bulk cable 500ft reel Bulk Usb3.0 500 Reel L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q920-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers