L-com, Inc. USB 3.0 Bulk cable 1000ft reel U3D00001-1000F

Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables
Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Bulk cable 1000ft reel - U3D00001-1000F - L-com, Inc.
North Andover, MA, United States
USB 3.0 Bulk cable 1000ft reel
U3D00001-1000F
USB 3.0 Bulk cable 1000ft reel U3D00001-1000F
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables

USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels

Features

  • Rated Temp 80 degrees C; 30V
  • OD 4.5mm
  • Jacketing material PVC
  • Color Black

Application

  • Do it your selfers for building own cables
Supplier's Site
Bulk Usb3.0 1000 Reel L-Com - 23AK9388 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb3.0 1000 Reel L-Com
23AK9388
Bulk Usb3.0 1000 Reel L-Com 23AK9388
BULK USB3.0 1000 REEL

BULK USB3.0 1000 REEL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number U3D00001-1000F 23AK9388
Product Name USB 3.0 Bulk cable 1000ft reel Bulk Usb3.0 1000 Reel L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers