L-com, Inc. USB 3.0 Type A to Micro B AOC length 10M U3A00107-10M

Description
USB 3.0 Active Optical Cable is compliant with SuperSpeed USB electrical specifications providing a seamless plug and play experience. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. With the enhancement of fiber cable the signal can be extended up to 20M, providing a 900mA/5V to device, with minimal signal noise interference. Features Extend Cable length up to 20M Transmission speed up to 5 Gbps High Flex: >5 million cycle times Support USB 3.0 Vision Standard Providing 900mA/5V to device Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
USB 3.0 Active Optical Cable is compliant with SuperSpeed USB electrical specifications providing a seamless plug and play experience. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. With the enhancement of fiber cable the signal can be extended up to 20M, providing a 900mA/5V to device, with minimal signal noise interference. Features Extend Cable length up to 20M Transmission speed up to 5 Gbps High Flex: >5 million cycle times Support USB 3.0 Vision Standard Providing 900mA/5V to device Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A to Micro B AOC length 10M - U3A00107-10M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A to Micro B AOC length 10M
U3A00107-10M
USB 3.0 Type A to Micro B AOC length 10M U3A00107-10M
USB 3.0 Active Optical Cable is compliant with SuperSpeed USB electrical specifications providing a seamless plug and play experience. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. With the enhancement of fiber cable the signal can be extended up to 20M, providing a 900mA/5V to device, with minimal signal noise interference. Features Extend Cable length up to 20M Transmission speed up to 5 Gbps High Flex: >5 million cycle times Support USB 3.0 Vision Standard Providing 900mA/5V to device Application Data Storage Video Transfer Data Acquisition

USB 3.0 Active Optical Cable is compliant with SuperSpeed USB electrical specifications providing a seamless plug and play experience. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. With the enhancement of fiber cable the signal can be extended up to 20M, providing a 900mA/5V to device, with minimal signal noise interference.

Features

  • Extend Cable length up to 20M
  • Transmission speed up to 5 Gbps
  • High Flex: >5 million cycle times
  • Support USB 3.0 Vision Standard
  • Providing 900mA/5V to device

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb 3.0 Type A To Micro B Aoc Length 10M Rohs Compliant L-Com - 95AC0020 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Type A To Micro B Aoc Length 10M Rohs Compliant L-Com
95AC0020
Usb 3.0 Type A To Micro B Aoc Length 10M Rohs Compliant L-Com 95AC0020
USB 3.0 TYPE A TO MICRO B AOC LENGTH 10M ROHS COMPLIANT: YES

USB 3.0 TYPE A TO MICRO B AOC LENGTH 10M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00107-10M 95AC0020
Product Name USB 3.0 Type A to Micro B AOC length 10M Usb 3.0 Type A To Micro B Aoc Length 10M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2500/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers