L-com, Inc. USB 3.0 Cable Assembly, Type B Panel Mount Female Jack to Type B 90 Degree Right Angle Male Plug, 28/26/22AWG, PVC, Blue, 3.0M U3A00103-3M

Description
Newly designed U3A00103 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with right angle connectors! This series features a bulkhead Type B 3.0 jack to a molded 90° Right Angle Type B 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations Angled connector for tight and space constrained applications 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles UL Style 2725 PVC jacket with 22AWG power conductors for maximum power transfer; please see L-com's U3A00102 series for 24AWG options with shorter lengths Application Data Storage and Acquisition Printer Interfaces Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Datasheet
Description
Newly designed U3A00103 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with right angle connectors! This series features a bulkhead Type B 3.0 jack to a molded 90° Right Angle Type B 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations Angled connector for tight and space constrained applications 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles UL Style 2725 PVC jacket with 22AWG power conductors for maximum power transfer; please see L-com's U3A00102 series for 24AWG options with shorter lengths Application Data Storage and Acquisition Printer Interfaces Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type B Panel Mount Female Jack to Type B 90 Degree Right Angle Male Plug, 28/26/22AWG, PVC, Blue, 3.0M - U3A00103-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type B Panel Mount Female Jack to Type B 90 Degree Right Angle Male Plug, 28/26/22AWG, PVC, Blue, 3.0M
U3A00103-3M
USB 3.0 Cable Assembly, Type B Panel Mount Female Jack to Type B 90 Degree Right Angle Male Plug, 28/26/22AWG, PVC, Blue, 3.0M U3A00103-3M
Newly designed U3A00103 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with right angle connectors! This series features a bulkhead Type B 3.0 jack to a molded 90° Right Angle Type B 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations Angled connector for tight and space constrained applications 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles UL Style 2725 PVC jacket with 22AWG power conductors for maximum power transfer; please see L-com's U3A00102 series for 24AWG options with shorter lengths Application Data Storage and Acquisition Printer Interfaces Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

Newly designed U3A00103 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with right angle connectors! This series features a bulkhead Type B 3.0 jack to a molded 90° Right Angle Type B 3.0 plug attached via USB 3.0 compliant cable. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements.

Features

  • Allows USB 3.0 cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • Angled connector for tight and space constrained applications
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • UL Style 2725 PVC jacket with 22AWG power conductors for maximum power transfer; please see L-com's U3A00102 series for 24AWG options with shorter lengths

Application

  • Data Storage and Acquisition
  • Printer Interfaces
  • Video Transfer or Cameras
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 B Plug-B Rcpt, 9.8Ft; Connector To Connector L-Com - 84AH1975 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 B Plug-B Rcpt, 9.8Ft; Connector To Connector L-Com
84AH1975
Usb Cable, 3.0 B Plug-B Rcpt, 9.8Ft; Connector To Connector L-Com 84AH1975
USB CABLE, 3.0 B PLUG-B RCPT, 9.8FT; Connector to Connector:90° Type B Plug to Type B Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 B PLUG-B RCPT, 9.8FT; Connector to Connector:90° Type B Plug to Type B Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00103-3M 84AH1975
Product Name USB 3.0 Cable Assembly, Type B Panel Mount Female Jack to Type B 90 Degree Right Angle Male Plug, 28/26/22AWG, PVC, Blue, 3.0M Usb Cable, 3.0 B Plug-B Rcpt, 9.8Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details