L-com, Inc. USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M U3A00085-1M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00085 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black 24AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00085 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black 24AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M - U3A00085-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M
U3A00085-1M
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M U3A00085-1M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00085 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black 24AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00085 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution.

Features

  • USB 3.0 assembly with encapsulated ferrite beads
  • Fully shielded to provide maximum protection against EMI/RFI
  • UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black
  • 24AWG power conductors for maximum power transfer
  • Transfer rates up to 4.8 Gbps

Application

  • Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb 3.0 A-M / B-M 30/24 W/ Ferrites Lszh Blk 1.0M L-Com - 23AK9382 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 A-M / B-M 30/24 W/ Ferrites Lszh Blk 1.0M L-Com
23AK9382
Usb 3.0 A-M / B-M 30/24 W/ Ferrites Lszh Blk 1.0M L-Com 23AK9382
USB 3.0 A-M / B-M 30/24 W/ FERRITES LSZH BLK 1.0M

USB 3.0 A-M / B-M 30/24 W/ FERRITES LSZH BLK 1.0M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00085-1M 23AK9382
Product Name USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M Usb 3.0 A-M / B-M 30/24 W/ Ferrites Lszh Blk 1.0M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details