L-com, Inc. USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M U3A00084-1M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00084 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black 24AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Datasheet
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00084 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black 24AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M - U3A00084-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M
U3A00084-1M
USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M U3A00084-1M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00084 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black 24AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00084 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution.

Features

  • USB 3.0 assembly with encapsulated ferrite beads
  • Fully shielded to provide maximum protection against EMI/RFI
  • UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket in black
  • 24AWG power conductors for maximum power transfer
  • Transfer rates up to 4.8 Gbps

Application

  • Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, 3.3Ft; Connector To Connector L-Com - 84AH1971 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, 3.3Ft; Connector To Connector L-Com
84AH1971
Usb Cable, 3.0 A Plug-A Plug, 3.3Ft; Connector To Connector L-Com 84AH1971
USB CABLE, 3.0 A PLUG-A PLUG, 3.3FT; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, 3.3FT; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00084-1M 84AH1971
Product Name USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug w/ Ferrites, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 1.0M Usb Cable, 3.0 A Plug-A Plug, 3.3Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details