L-com, Inc. USB 3.0 Right Angle Cable Assembly, 90 Degree Right Type A Male Plug to 90 Degree Right Type A Male Plug, 28/26/22AWG, PVC, Blue, 2.0M U3A00083-2M

Description
L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. See L-com.com's industry leading selection of angled USB cables today. Features Angled 90° Right Type A Male to 90° Right Type A Male 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles USB revision 3.0 compliant Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces UL Style 2725 PVC jacket with 22AWG power conductors for excellent power transfer capability; please see L-com's U3A00080 cable family for 24AWG options with shorter lengths Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Description
L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. See L-com.com's industry leading selection of angled USB cables today. Features Angled 90° Right Type A Male to 90° Right Type A Male 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles USB revision 3.0 compliant Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces UL Style 2725 PVC jacket with 22AWG power conductors for excellent power transfer capability; please see L-com's U3A00080 cable family for 24AWG options with shorter lengths Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly, 90 Degree Right Type A Male Plug to 90 Degree Right Type A Male Plug, 28/26/22AWG, PVC, Blue, 2.0M - U3A00083-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly, 90 Degree Right Type A Male Plug to 90 Degree Right Type A Male Plug, 28/26/22AWG, PVC, Blue, 2.0M
U3A00083-2M
USB 3.0 Right Angle Cable Assembly, 90 Degree Right Type A Male Plug to 90 Degree Right Type A Male Plug, 28/26/22AWG, PVC, Blue, 2.0M U3A00083-2M
L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. See L-com.com's industry leading selection of angled USB cables today. Features Angled 90° Right Type A Male to 90° Right Type A Male 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles USB revision 3.0 compliant Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces UL Style 2725 PVC jacket with 22AWG power conductors for excellent power transfer capability; please see L-com's U3A00080 cable family for 24AWG options with shorter lengths Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. See L-com.com's industry leading selection of angled USB cables today.

Features

  • Angled 90° Right Type A Male to 90° Right Type A Male
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • USB revision 3.0 compliant
  • Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces
  • UL Style 2725 PVC jacket with 22AWG power conductors for excellent power transfer capability; please see L-com's U3A00080 cable family for 24AWG options with shorter lengths

Application

  • Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, Blu, 6.6Ft; Connector To Connector L-Com - 78AH1167 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, Blu, 6.6Ft; Connector To Connector L-Com
78AH1167
Usb Cable, 3.0 A Plug-A Plug, Blu, 6.6Ft; Connector To Connector L-Com 78AH1167
USB CABLE, 3.0 A PLUG-A PLUG, BLU, 6.6FT; Connector to Connector:90° Type A Plug to 90° Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, BLU, 6.6FT; Connector to Connector:90° Type A Plug to 90° Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00083-2M 78AH1167
Product Name USB 3.0 Right Angle Cable Assembly, 90 Degree Right Type A Male Plug to 90 Degree Right Type A Male Plug, 28/26/22AWG, PVC, Blue, 2.0M Usb Cable, 3.0 A Plug-A Plug, Blu, 6.6Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details