L-com, Inc. USB 3.0 Right Angle Cable Assembly, 2x 90 Degree Left/Right Angle C Male Plug, 34/32/30/26AWG, UL 2725 PVC, Black, 0.3M U3A00079-03M

Description
L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. The U3A00079 family is type C left/right male to type C left/right male. U3A00079-03M is built with 26AWG power conductors for maximum power transfer and utilizes a UL2725 PVC jacket in black. L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today. Features Connectors are 2x 90 Degree Left/Right angle type C male/plugs 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles USB 3.0 speeds with transfer rates of up to 4.8 Gbps Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces UL Style 2725 PVC jacket with 26AWG power conductors for excellent power transfer capability Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces
Description
L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. The U3A00079 family is type C left/right male to type C left/right male. U3A00079-03M is built with 26AWG power conductors for maximum power transfer and utilizes a UL2725 PVC jacket in black. L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today. Features Connectors are 2x 90 Degree Left/Right angle type C male/plugs 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles USB 3.0 speeds with transfer rates of up to 4.8 Gbps Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces UL Style 2725 PVC jacket with 26AWG power conductors for excellent power transfer capability Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly, 2x 90 Degree Left/Right Angle C Male Plug, 34/32/30/26AWG, UL 2725 PVC, Black, 0.3M - U3A00079-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly, 2x 90 Degree Left/Right Angle C Male Plug, 34/32/30/26AWG, UL 2725 PVC, Black, 0.3M
U3A00079-03M
USB 3.0 Right Angle Cable Assembly, 2x 90 Degree Left/Right Angle C Male Plug, 34/32/30/26AWG, UL 2725 PVC, Black, 0.3M U3A00079-03M
L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. The U3A00079 family is type C left/right male to type C left/right male. U3A00079-03M is built with 26AWG power conductors for maximum power transfer and utilizes a UL2725 PVC jacket in black. L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today. Features Connectors are 2x 90 Degree Left/Right angle type C male/plugs 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles USB 3.0 speeds with transfer rates of up to 4.8 Gbps Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces UL Style 2725 PVC jacket with 26AWG power conductors for excellent power transfer capability Application Portable Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Office and Home Office (Work from Home) Use Gaming hardware and interfaces

L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection.
The U3A00079 family is type C left/right male to type C left/right male. U3A00079-03M is built with 26AWG power conductors for maximum power transfer and utilizes a UL2725 PVC jacket in black.
L-com's industry leading USB selection includes most connector options, speeds and colors, in stock and available to ship same day. Order online today.

Features

  • Connectors are 2x 90 Degree Left/Right angle type C male/plugs
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • USB 3.0 speeds with transfer rates of up to 4.8 Gbps
  • Molded back shells provide durability and increased strength at cable entry point for solving difficult connection problems in tight spaces
  • UL Style 2725 PVC jacket with 26AWG power conductors for excellent power transfer capability

Application

  • Portable Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Office and Home Office (Work from Home) Use
  • Gaming hardware and interfaces
Supplier's Site
Usb 3.0 90° C-M Lt/rt / C-M 90° Lt/rt Pvc Blk 0.3M L-Com - 23AK9381 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 90° C-M Lt/rt / C-M 90° Lt/rt Pvc Blk 0.3M L-Com
23AK9381
Usb 3.0 90° C-M Lt/rt / C-M 90° Lt/rt Pvc Blk 0.3M L-Com 23AK9381
USB 3.0 90° C-M LT/RT / C-M 90° LT/RT PVC BLK 0.3M

USB 3.0 90° C-M LT/RT / C-M 90° LT/RT PVC BLK 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00079-03M 23AK9381
Product Name USB 3.0 Right Angle Cable Assembly, 2x 90 Degree Left/Right Angle C Male Plug, 34/32/30/26AWG, UL 2725 PVC, Black, 0.3M Usb 3.0 90° C-M Lt/rt / C-M 90° Lt/rt Pvc Blk 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details