L-com's Angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. The durable, molded angled ends save space and stress on the connector heads, strain reliefs and connecting ports. They also create neat and organized cable runs. Multiple 90° and 45° connector options are available in up, down, left and right in both USB 2.0 and USB 3.0 standards. Since Type C connectors have no orientation, they are fit for left and right or up and down simultaneously. All cables are built with UL recognized jackets and use gold plated contacts for a robust and reliable connection. See L-com.com's industry leading selection of angled USB cables today.
Features
Application
USB CABLE, 3.0 A PLUG-C PLUG, BLK, 19.7"; Connector to Connector:Type A Plug to 90° Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | U3A00077-05M | 78AH1159 |
| Product Name | USB 3.0 Right Angle Cable Assembly, 90 Degree Up/Down Type C Male Plug to Straight Type A Male Plug, 32/26AWG, PVC, Black, 0.5M | Usb Cable, 3.0 A Plug-C Plug, Blk, 19.7; Connector To Connector L-Com |
| Product Type | USB | USB |