L-com, Inc. Plastic Armored USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug, 28/26/22AWG, Plastic Armor, 3.0M U3A00071-3M

Description
These unique L-com U3A00071 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with plastic protective outer jacket Plastic material provides 800 PSI crush resistance over UL 2725 PVC inner jacket Premium cable featuring 22 AWG power leads allows for maximum power transfer Foil plus braid shield provides max protection against EMI/RFI 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00003 family for 24AWG options in shorter lengths Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Gaming hardware and interfaces
Description
These unique L-com U3A00071 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with plastic protective outer jacket Plastic material provides 800 PSI crush resistance over UL 2725 PVC inner jacket Premium cable featuring 22 AWG power leads allows for maximum power transfer Foil plus braid shield provides max protection against EMI/RFI 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00003 family for 24AWG options in shorter lengths Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug, 28/26/22AWG, Plastic Armor, 3.0M - U3A00071-3M - L-com, Inc.
North Andover, MA, United States
Plastic Armored USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug, 28/26/22AWG, Plastic Armor, 3.0M
U3A00071-3M
Plastic Armored USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug, 28/26/22AWG, Plastic Armor, 3.0M U3A00071-3M
These unique L-com U3A00071 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with plastic protective outer jacket Plastic material provides 800 PSI crush resistance over UL 2725 PVC inner jacket Premium cable featuring 22 AWG power leads allows for maximum power transfer Foil plus braid shield provides max protection against EMI/RFI 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00003 family for 24AWG options in shorter lengths Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Gaming hardware and interfaces

These unique L-com U3A00071 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs.

Features

  • USB 3.0 cable assembly with plastic protective outer jacket
  • Plastic material provides 800 PSI crush resistance over UL 2725 PVC inner jacket
  • Premium cable featuring 22 AWG power leads allows for maximum power transfer
  • Foil plus braid shield provides max protection against EMI/RFI
  • 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00003 family for 24AWG options in shorter lengths

Application

  • Industrial PCs
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, Blu, 9.8Ft; Connector To Connector L-Com - 78AH1148 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, Blu, 9.8Ft; Connector To Connector L-Com
78AH1148
Usb Cable, 3.0 A Plug-A Plug, Blu, 9.8Ft; Connector To Connector L-Com 78AH1148
USB CABLE, 3.0 A PLUG-A PLUG, BLU, 9.8FT; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, BLU, 9.8FT; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00071-3M 78AH1148
Product Name Plastic Armored USB 3.0 Cable Assembly, Type A Male Plug to Type A Male Plug, 28/26/22AWG, Plastic Armor, 3.0M Usb Cable, 3.0 A Plug-A Plug, Blu, 9.8Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details