L-com, Inc. Metal Armored USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, Stainless Steel Armor, 2.0M U3A00070-2M

Description
These unique L-com U3A00070 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance over UL 2725 PVC inner jacket Premium cable featuring 22 AWG power leads allows for maximum power transfer Foil plus braid shield provides max protection against EMI/RFI 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00002 family for 24AWG options in shorter lengths Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Gaming hardware and interfaces
Description
These unique L-com U3A00070 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance over UL 2725 PVC inner jacket Premium cable featuring 22 AWG power leads allows for maximum power transfer Foil plus braid shield provides max protection against EMI/RFI 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00002 family for 24AWG options in shorter lengths Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
Metal Armored USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, Stainless Steel Armor, 2.0M - U3A00070-2M - L-com, Inc.
North Andover, MA, United States
Metal Armored USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, Stainless Steel Armor, 2.0M
U3A00070-2M
Metal Armored USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, Stainless Steel Armor, 2.0M U3A00070-2M
These unique L-com U3A00070 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance over UL 2725 PVC inner jacket Premium cable featuring 22 AWG power leads allows for maximum power transfer Foil plus braid shield provides max protection against EMI/RFI 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00002 family for 24AWG options in shorter lengths Application Industrial PCs Test and Measurement Data Acquisition Portable Data Storage Gaming hardware and interfaces

These unique L-com U3A00070 series of USB cables feature a stainless steel or plastic crush resistant armor over L-com's premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch) for the stainless steel versions and 800 PSI for the plastic versions. The 22AWG USB power wires allow for maximum power transfer and successful USB 3.0 transmission at distances of 2 to 3 meters. All assemblies are shielded and built with UL Style 2725 PVC cable under the armor. Molded ends and a coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs.

Features

  • USB 3.0 cable assembly with metal protective outer jacket
  • Stainless steel material provides 1500 PSI crush resistance over UL 2725 PVC inner jacket
  • Premium cable featuring 22 AWG power leads allows for maximum power transfer
  • Foil plus braid shield provides max protection against EMI/RFI
  • 22AWG version available in lengths of 2.0 and 3.0m; See L-com's U3A00002 family for 24AWG options in shorter lengths

Application

  • Industrial PCs
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com - 78AH1145 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com
78AH1145
Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com 78AH1145
USB CABLE, 3.0 A PLUG-B PLUG, BLU, 6.6FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, BLU, 6.6FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00070-2M 78AH1145
Product Name Metal Armored USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug, 28/26/22AWG, Stainless Steel Armor, 2.0M Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details