L-com, Inc. USB 3.0 Cable Assembly, A Male Plug to Micro B Male Plug, 30/24AWG, UL 20276, PVC, White, 0.5M U3A00061-05M

Description
L-com's U3A00061 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. U3A00061-05M is a type A Male to a type Micro B male cable. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 recognized PVC jacket in white. L-com's industry leading USB selection includes most connector options and speeds in multiple colors. White blends seamlessly into medical environments. L-com's off the shelf cables are available for same day shipping so buy online today. Features Color is white Connectors are Type A male/plug to Type Micro B male/plug Fully shielded to provide maximum protection against EMI/RFI USB 3.0 Transfer rates up to 4.8 Gbps UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition and Storage Office and Home Office (Work from Home) Medical Environments
Description
L-com's U3A00061 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. U3A00061-05M is a type A Male to a type Micro B male cable. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 recognized PVC jacket in white. L-com's industry leading USB selection includes most connector options and speeds in multiple colors. White blends seamlessly into medical environments. L-com's off the shelf cables are available for same day shipping so buy online today. Features Color is white Connectors are Type A male/plug to Type Micro B male/plug Fully shielded to provide maximum protection against EMI/RFI USB 3.0 Transfer rates up to 4.8 Gbps UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition and Storage Office and Home Office (Work from Home) Medical Environments

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, A Male Plug to Micro B Male Plug, 30/24AWG, UL 20276, PVC, White, 0.5M - U3A00061-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, A Male Plug to Micro B Male Plug, 30/24AWG, UL 20276, PVC, White, 0.5M
U3A00061-05M
USB 3.0 Cable Assembly, A Male Plug to Micro B Male Plug, 30/24AWG, UL 20276, PVC, White, 0.5M U3A00061-05M
L-com's U3A00061 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. U3A00061-05M is a type A Male to a type Micro B male cable. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 recognized PVC jacket in white. L-com's industry leading USB selection includes most connector options and speeds in multiple colors. White blends seamlessly into medical environments. L-com's off the shelf cables are available for same day shipping so buy online today. Features Color is white Connectors are Type A male/plug to Type Micro B male/plug Fully shielded to provide maximum protection against EMI/RFI USB 3.0 Transfer rates up to 4.8 Gbps UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition and Storage Office and Home Office (Work from Home) Medical Environments

L-com's U3A00061 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.
U3A00061-05M is a type A Male to a type Micro B male cable. It's built with 24AWG power conductors for maximum power transfer and utilizes a UL 20276 recognized PVC jacket in white. L-com's industry leading USB selection includes most connector options and speeds in multiple colors. White blends seamlessly into medical environments. L-com's off the shelf cables are available for same day shipping so buy online today.

Features

  • Color is white
  • Connectors are Type A male/plug to Type Micro B male/plug
  • Fully shielded to provide maximum protection against EMI/RFI
  • USB 3.0 Transfer rates up to 4.8 Gbps
  • UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output

Application

  • USB 2.0 & USB 3.0
  • Video Transfer
  • Data Acquisition and Storage
  • Office and Home Office (Work from Home)
  • Medical Environments
Supplier's Site
Usb 3.0 Type A To Micro B Male Length .05M (White L-Com - 23AK9380 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Type A To Micro B Male Length .05M (White L-Com
23AK9380
Usb 3.0 Type A To Micro B Male Length .05M (White L-Com 23AK9380
USB 3.0 TYPE A TO MICRO B MALE LENGTH .05M (WHITE

USB 3.0 TYPE A TO MICRO B MALE LENGTH .05M (WHITE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00061-05M 23AK9380
Product Name USB 3.0 Cable Assembly, A Male Plug to Micro B Male Plug, 30/24AWG, UL 20276, PVC, White, 0.5M Usb 3.0 Type A To Micro B Male Length .05M (White L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers