L-com, Inc. USB 3.0 Type A to A White Cable 0.75M U3A00059-075M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Type A male to Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is White Available in lengths of 0.5, 0.75, 1 and 1.5 meters Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Type A male to Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is White Available in lengths of 0.5, 0.75, 1 and 1.5 meters Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A to A White Cable 0.75M - U3A00059-075M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A to A White Cable 0.75M
U3A00059-075M
USB 3.0 Type A to A White Cable 0.75M U3A00059-075M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Type A male to Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is White Available in lengths of 0.5, 0.75, 1 and 1.5 meters Application Data Storage Video Transfer Data Acquisition

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Type A male to Type A male connectors
  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is White
  • Available in lengths of 0.5, 0.75, 1 and 1.5 meters

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb Cable, 3.0 Type A Plug-Plug, 29.6; Connector A L-Com - 78AC5252 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A Plug-Plug, 29.6; Connector A L-Com
78AC5252
Usb Cable, 3.0 Type A Plug-Plug, 29.6; Connector A L-Com 78AC5252
USB CABLE, 3.0 TYPE A PLUG-PLUG, 29.6"; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.6"; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A PLUG-PLUG, 29.6"; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.6"; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00059-075M 78AC5252
Product Name USB 3.0 Type A to A White Cable 0.75M Usb Cable, 3.0 Type A Plug-Plug, 29.6; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data