L-com, Inc. USB 2.0 Type C panel mount to Type C male 0.5M U3A00056-05M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data storage Video transfer Data Acquisition
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data storage Video transfer Data Acquisition
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Cable, 2.0 Type C Plug-Rcpt, 19.7" features a USB Type C plug on one end and a USB Type C receptacle on the other. It has a cable length of 500mm (19.7 inches) and complies with USB 2.0 standards. The cable is constructed with a PVC jacket in black and includes gold-plated contacts for improved conductivity. It is designed with a braided shield for enhanced durability and signal integrity. The cable assembly has been tested for continuity and includes mounting hardware with two #4-40 screws. It meets regulatory compliance for RoHS directives, ensuring it is free from hazardous substances. This product is suitable for applications requiring reliable USB connectivity in a compact form factor.

Datasheet Summary
Powered by GS/AI

The USB Cable, 2.0 Type C Plug-Rcpt, 19.7" features a USB Type C plug on one end and a USB Type C receptacle on the other. It has a cable length of 500mm (19.7 inches) and complies with USB 2.0 standards. The cable is constructed with a PVC jacket in black and includes gold-plated contacts for improved conductivity. It is designed with a braided shield for enhanced durability and signal integrity. The cable assembly has been tested for continuity and includes mounting hardware with two #4-40 screws. It meets regulatory compliance for RoHS directives, ensuring it is free from hazardous substances. This product is suitable for applications requiring reliable USB connectivity in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type C panel mount to Type C male 0.5M - U3A00056-05M - L-com, Inc.
North Andover, MA, United States
USB 2.0 Type C panel mount to Type C male 0.5M
U3A00056-05M
USB 2.0 Type C panel mount to Type C male 0.5M U3A00056-05M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data storage Video transfer Data Acquisition

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Type C female panel mount
  • Gold plated connectors for repeated mating cycles
  • Color is Black
  • Fully molded connectors provide excellent strain relief

Application

  • Data storage
  • Video transfer
  • Data Acquisition
Supplier's Site
Usb Cable, 2.0 Type C Plug-Rcpt, 19.7; Connector A L-Com - 58AC1455 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type C Plug-Rcpt, 19.7; Connector A L-Com
58AC1455
Usb Cable, 2.0 Type C Plug-Rcpt, 19.7; Connector A L-Com 58AC1455
USB CABLE, 2.0 TYPE C PLUG-RCPT, 19.7"; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

USB CABLE, 2.0 TYPE C PLUG-RCPT, 19.7"; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00056-05M 58AC1455
Product Name USB 2.0 Type C panel mount to Type C male 0.5M Usb Cable, 2.0 Type C Plug-Rcpt, 19.7; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details