L-com, Inc. USB 2.0 Type C panel mount to Type C male 0.3M U3A00056-03M

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data storage Video transfer Data Acquisition
Datasheet
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data storage Video transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type C panel mount to Type C male 0.3M - U3A00056-03M - L-com, Inc.
North Andover, MA, United States
USB 2.0 Type C panel mount to Type C male 0.3M
U3A00056-03M
USB 2.0 Type C panel mount to Type C male 0.3M U3A00056-03M
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data storage Video transfer Data Acquisition

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief. The panel mount female end provides a way to mount the female end to a device.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Type C female panel mount
  • Gold plated connectors for repeated mating cycles
  • Color is Black
  • Fully molded connectors provide excellent strain relief

Application

  • Data storage
  • Video transfer
  • Data Acquisition
Supplier's Site
Usb Cable, 2.0 Type C Plug-Rcpt, 11.8; Connector A L-Com - 58AC1454 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type C Plug-Rcpt, 11.8; Connector A L-Com
58AC1454
Usb Cable, 2.0 Type C Plug-Rcpt, 11.8; Connector A L-Com 58AC1454
USB CABLE, 2.0 TYPE C PLUG-RCPT, 11.8"; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

USB CABLE, 2.0 TYPE C PLUG-RCPT, 11.8"; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00056-03M 58AC1454
Product Name USB 2.0 Type C panel mount to Type C male 0.3M Usb Cable, 2.0 Type C Plug-Rcpt, 11.8; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable Assemblies - 1487590-2 - TE Connectivity
Specs
Product Type USB Type A Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-SM12G8-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details